Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
RS Americas
from US$0.47
|
14,200
in stock
|
Buy Now | |
TE Store
from US$0.75
|
11,417
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Fully Insulated | No |
Plating Material | Tin |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Mating Tab Thickness | .016in, .41mm |
Overall Length | .734in, 18.64mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Mating Tab Width | 2.79mm, .11in |
Wire Size | .26 – .96mm², 22 – 18AWG |
Voltage (Max) | 300V |
CSA Certified | No |
RU (UL Component Program) | No |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Clear |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | Yes |
Insertion Force | Normal |
Wire Stop | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminals, 22-18AWG, Female, Crimp, Tin, Insulated. Push In, Faston 110 Series | TE Connectivity 61048-1 | RS Americas |
RECEPT,PIDG FASTON 22-18 110 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 2.79 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 61048-1 | Internal Number: 61048-1 | TE Connectivity | TE Store |
AMP | RS |
Terminal | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F 18.6mm 3.8mm Tin Loose Piece | Avnet America |
FEMALE DISCONNECT, 2.79MM, 22-18AWG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 61048-1?
Additional datasheets, footprints and schematics for 61048-1 are listed on our Part Details page. You can also find images and similar parts to 61048-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61048-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61048-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61048-1 fall under?
The 61048-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61048-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61048-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61048-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61048-1 have stock available?
Authorised distributors including RS Americas, TE Store, RS, Newark Electronics and Avnet America have stock available or on a lead time for 61048-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61048-1 often in real-time on the comparison pages.
What if I can't find stock of 61048-1?
You can fill out our help required form which you can use to request a quote for 61048-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.