Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
2,800
in stock
|
Buy Now | |
TE Store
from US$0.19
|
84,373
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
15,895
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
11,459
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
11,459
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
11,459
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
8,770
in stock
|
Buy Now | |
element14
from US$0.14
|
8,485
in stock
|
Buy Now | |
Farnell
from US$0.14
|
8,485
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
3,784
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
3,709
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Overall Length | 16.51mm, .65in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Line | Premier |
Comment | Premilled .013 x .020 |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FASTON .187 SERIES (4.8 MM) TPBR Quick Disconnect Terminal Type: Receptacle Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Receptacle 4.75 mm .187" .02" | Quick Disconnect | Part Number: 61045-2 | Internal Number: 61045-2 | TE Connectivity | TE Store |
.187 FAST ADAPTER TP | Heilind Electronics |
FASTON .187 SERIES (4.8 MM) TPBR | Rapid Electronics |
TE Connectivity - AMP FASTON 187 Push-On Terminal | Distrelec |
Terminal Disconnectadapter 0.187In Crimp | Newark Electronics |
QUICK DISCONNECT ADAPTOR, 4.75MM | element14 |
Crimp Terminal Adapter, Quick Disconnect Terminal to Tab 4.75 x 0.51mm | TE Connectivity 61045-2 | RS Americas |
Double tab receptacle adapter,FASTON 187 | RS |
Quick Disconnect Tab Adapter Brass Material Tin Finish Straight without Studhole | Future Electronics |
Quick Disconnect Adapter Terminal F/M/M 16.51mm 14.22mm Tin Strip | Avnet America |
Terminals FASTON ADAPTOR .187 | Sager |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Quick Disconnect Adapter |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | - |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61045-2?
Additional datasheets, footprints and schematics for 61045-2 are listed on our Part Details page. You can also find images and similar parts to 61045-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61045-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61045-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61045-2 fall under?
The 61045-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61045-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61045-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61045-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61045-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 61045-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61045-2 often in real-time on the comparison pages.
What if I can't find stock of 61045-2?
You can fill out our help required form which you can use to request a quote for 61045-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.