Status: | Not Recommended |
---|---|
Series: | DSC6100 |
RoHS: | Compliant |
The DSC6000 family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC6000 MEMS oscillators are excellent choices for use as clock references in small, battery-powered devices such as wearable and Internet of Things (IoT) devices in which small size, low power consumption, and long-term reliability are paramount.
The DSC6000 family consists of ultra-low power DSC60xx and a lower jitter version DSC61xx. They are available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package sizes include: 2.5 mm x 2.0 mm and 3.2 mm x 2.5 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators.
For automotive grade product please refer to DSA6100 family.
Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.
No distributors results available
View Full Pricing & Stock Comparison2 KHz to 100 MHz |
Ultra–Low Power Consumption: 3 mA/12 µA (Active/Standby) |
1.6 mm x 1.2 mm |
2.0 mm x 1.6 mm |
2.5 mm x 2.0 mm |
3.2 mm x 2.5 mm |
Frequency Select Input Supports 2 Predefined Frequencies |
High Stability: ±25, ±50 ppm |
Industrial: –40°C to 85°C |
Ext. Commercial: –20° to 70°C |
Qualified to MIL-STD-883 |
20x Better MTTF Than Quartz Oscillators |
Supply Range of 1.71V to 3.63V |
Short Sample Lead Time: <2 weeks |
Lead Free & RoHS Compliant |
Supply Voltage (V) | 1.71 - 3.63 |
---|---|
Output Frequency Min (MHz) | 0.002 |
Output Frequency Max (MHz) | 100 |
Output Logic | LVCMOS |
Application Notes |
---|
AN2340 - Immunity of MEMS Oscillators to Mechanical Stresses - Immunity of MEMS Oscillators to Mechanical Stresses |
AN2399 - MEMS Oscillators Offer Immunity to EMI |
Brochures |
---|
DSC6xxx Sell Sheet |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0056 |
Shipping Weight (kg) | 0.06 |
Lead Count | 4 |
Package Type | VFLGA |
Package Width or Size | 2.0x1.6x0.89mm |
Soldering Composition | Au Flash |
Where can I find additional details, specifications and documents for a 6101MI1A?
Additional datasheets, footprints and schematics for 6101MI1A are listed on our Part Details page. You can also find images and similar parts to 6101MI1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6101MI1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6101MI1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6101MI1A you can contact the distributor directly for product support, shipping queries etc.
Is the 6101MI1A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 6101MI1A have stock available?
There is no stock from authorised distributors for 6101MI1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6101MI1A often in real-time on the comparison pages.
What if I can't find stock of 6101MI1A?
You can fill out our help required form which you can use to request a quote for 6101MI1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.