Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
610147N001,
7-1194824-5 |
Cable Shield Plating Material | Tin, Silver |
---|---|
Side 1 Number of Cables Spliced | 1 |
Side 2 Number of Cables Spliced | 1 |
Sealed | No |
Shield Diameter (Max) | 1in, 25.8mm |
Cable Outside Diameter | 26.3mm, 1.02in |
Cable Insulation Diameter (Max) | 26.3mm, 1.02in |
Product Type | SolderShield Splice |
Operating Temperature (Max) | 150°C |
Cable Temperature Rating | 125°C |
Operating Temperature Range | -65 – 150°C |
Solder Sleeves&shield Tubing D-150-1013Cs821 |Raychem Te Connectivity 610147N001 | Newark Electronics |
Cable Accessories Solder Shield Splice Cross-Linked Polyolefin Translucent Natural | Avnet America |
D-150-1013CS821 | TE Connectivity 610147N001 | RS Americas |
Solder Sleeves & Shield Tubing D-150-1013CS821 | Sager |
Where can I find additional details, specifications and documents for a 610147N001?
Additional datasheets, footprints and schematics for 610147N001 are listed on our Part Details page. You can also find images and similar parts to 610147N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 610147N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 610147N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 610147N001 fall under?
The 610147N001 is listed under Harnessing > Interconnect Devices > Cable-to-Cable Splicing.
Can I view similar or alternative parts?
You can view similar parts to 610147N001 when available in the Cable-to-Cable Splicing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 610147N001 you can contact the distributor directly for product support, shipping queries etc.
Is the 610147N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 610147N001 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 610147N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 610147N001 often in real-time on the comparison pages.
What if I can't find stock of 610147N001?
You can fill out our help required form which you can use to request a quote for 610147N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.