Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Pin Style | Round |
Terminal Type | Pin |
Terminal Orientation | Straight |
Pin Diameter | 2.77mm, .109in |
Terminal & Splice Type | Pin |
Pin Type | Round Pin |
Overall Length | .925in, 23.5mm |
Barrel Inside Diameter | 1.65mm, .065in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Material Thickness | .4mm, .016in |
Wire Insulation Support | Without |
Comment | Can be molded. |
Packaging Quantity | 7500 |
Packaging Method | Reel |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire |
PIN .109 (2.77 MM ) 18-14 AWG TPBR Crimp Wire Terminal Type: Pin Mating Pin Diameter: 2.77 mm Mating Pin Diameter: .109 in Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Pin 2.77 mm .109" 18 – 14 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 61013-2 | Internal Number: 61013-2 | TE Connectivity | TE Store |
Pin .109 (2.77 Mm ) 18-14 Awg Tpbr |Amp Te Connectivity 61013-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
PIN .109 (2.77 MM ) 18-14 AWG TPBR | Farnell |
109 PIN 18-14 016TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61013-2?
Additional datasheets, footprints and schematics for 61013-2 are listed on our Part Details page. You can also find images and similar parts to 61013-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61013-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61013-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61013-2 fall under?
The 61013-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 61013-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61013-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61013-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61013-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 61013-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61013-2 often in real-time on the comparison pages.
What if I can't find stock of 61013-2?
You can fill out our help required form which you can use to request a quote for 61013-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.