Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0286
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0370
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.0300
|
330,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0300
|
-
|
Buy Now | |
Avnet America
from US$0.0384
|
-
|
Buy Now | |
Boersig
from US$0.0286
|
-
|
Buy Now | |
Farnell
from US$0.0312
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .002oz, .058g |
---|---|
Plating Material | Tin |
Splice Material | Steel |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | .823 – 1mm², 18 – 16AWG, 1400 – 2800CMA |
Material Thickness | .016in, .41mm |
Overall Length | .104in, 2.64mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50000 |
Packaging Method | Reel |
Barrel Type | Open Barrel |
Wire/Cable Type | Solid, Stranded |
Support Style | Non - Insulation Support |
Product Type | Splice |
Insulated | No |
Barrel Style | Standard |
Serrated | No |
Sealable | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Splc 18-16 Rohs Compliant: Yes |Amp Te Connectivity 61008-1 | Newark Electronics |
18-16 AWG Thru Side Feed Non Insulated Open Barrel Splice | Future Electronics |
Splice Terminal 16-18AWG 2.64mm 3.3mm Tin Strip | Avnet America |
SPLC 18-16 0158TPST | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61008-1?
Additional datasheets, footprints and schematics for 61008-1 are listed on our Part Details page. You can also find images and similar parts to 61008-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61008-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61008-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61008-1 fall under?
The 61008-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 61008-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61008-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61008-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61008-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 61008-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61008-1 often in real-time on the comparison pages.
What if I can't find stock of 61008-1?
You can fill out our help required form which you can use to request a quote for 61008-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.