Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | IoT Development Kit |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | CC1350 |
Application Sub Type | WiFi |
Kit Contents | BeagleBone Black/Wireless Cape Preloaded MicroSD Card 2 x SimpleLink CC1350 USB Cables 5V Supply |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Iot Development Kit, Wifi | Newark Electronics |
IOT DEVELOPMENT KIT, WIFI | Farnell |
Where can I find additional details, specifications and documents for a 6100023_EU?
Additional datasheets, footprints and schematics for 6100023_EU are listed on our Part Details page. You can also find images and similar parts to 6100023_EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6100023_EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6100023_EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6100023_EU fall under?
The 6100023_EU is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 6100023_EU when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6100023_EU you can contact the distributor directly for product support, shipping queries etc.
Is the 6100023_EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6100023_EU have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 6100023_EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6100023_EU often in real-time on the comparison pages.
What if I can't find stock of 6100023_EU?
You can fill out our help required form which you can use to request a quote for 6100023_EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.