Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 610002-000 |
Color | Black |
---|---|
Insulation Material | Heat Shrinkable, Crosslinked Modified Polyolefin |
Terminal & Splice Type | Splice |
Overall Length | 1.1in, 27.9mm |
Wire Insulation Diameter (Max) | .12in, 3.05mm |
Government Qualified | No |
Splice Type | Stub Splice |
Insulated | No |
Product Type | Cap |
Sealable | Yes |
D-300-12 | TE Connectivity 610002-000 | RS Americas |
Terminals Splice Encap. Cap 3.04-5.08 Dia | Sager |
Where can I find additional details, specifications and documents for a 610002-000?
Additional datasheets, footprints and schematics for 610002-000 are listed on our Part Details page. You can also find images and similar parts to 610002-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 610002-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 610002-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 610002-000 fall under?
The 610002-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 610002-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 610002-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 610002-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 610002-000 have stock available?
Authorised distributors including Electro Enterprises, Avnet America, RS Americas and Sager have stock available or on a lead time for 610002-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 610002-000 often in real-time on the comparison pages.
What if I can't find stock of 610002-000?
You can fill out our help required form which you can use to request a quote for 610002-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.