Status: | Unknown |
---|---|
Series: | 6100 ST Series |
RoHS: | Unknown |
Fibre Optic Connector Type | ST |
---|---|
Fibre Type | Singlemode Multimode |
Fibre Diameter | 125µm |
Connector Body Material | Metal Body |
Product Range | 6100 ST Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | EIA TIA |
Body Plating | Nickel |
Cable Diameter Max | 2.9mm |
Connector Type | ST Fibre Optic |
Flammability Rating | UL94V-0 |
Material | Zinc |
No. of Mating Cycles | 500 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
St Fiber Optic Connector, 125 Um, Multimode | Newark Electronics |
CONNECTOR, ST, HOTMELT | Farnell |
Connector, Multimode Fiber, 250/900 um Cable, Zirconia Ceramic Ferrule, Hot Melt Installation | Carlton-Bates |
Connectors, Fiber Optic, 125 UM ST HOT MELT | RS Americas |
Where can I find additional details, specifications and documents for a 6100-W?
Additional datasheets, footprints and schematics for 6100-W are listed on our Part Details page. You can also find images and similar parts to 6100-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6100-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6100-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6100-W fall under?
The 6100-W is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6100-W when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6100-W you can contact the distributor directly for product support, shipping queries etc.
Is the 6100-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6100-W have stock available?
Authorised distributors including Newark Electronics, Farnell, Carlton-Bates, RS Americas and element14 have stock available or on a lead time for 6100-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6100-W often in real-time on the comparison pages.
What if I can't find stock of 6100-W?
You can fill out our help required form which you can use to request a quote for 6100-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.