Status: | Unknown |
---|---|
Series: | 6100 ST Series |
RoHS: | Unknown |
Fibre Optic Connector Type | ST |
---|---|
Fibre Type | Multimode |
Fibre Diameter | 125µm |
Connector Body Material | Zinc Body |
Product Range | 6100 ST Series |
SVHC | No SVHC (20-Jun-2016) |
Connector Fiber Optic CNNCTR ST MM HOT MELT BLACK BOOT | RS Americas |
St Fiber Optic Connector, 125 Um, Multimode | Newark Electronics |
Where can I find additional details, specifications and documents for a 6100-B?
Additional datasheets, footprints and schematics for 6100-B are listed on our Part Details page. You can also find images and similar parts to 6100-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6100-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6100-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6100-B fall under?
The 6100-B is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6100-B when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6100-B you can contact the distributor directly for product support, shipping queries etc.
Is the 6100-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6100-B have stock available?
Authorised distributors including RS Americas, element14, Farnell, Arrow Electronics and Newark Electronics have stock available or on a lead time for 6100-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6100-B often in real-time on the comparison pages.
What if I can't find stock of 6100-B?
You can fill out our help required form which you can use to request a quote for 6100-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.