Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Protective Cap with Chain |
---|---|
For Use With | Huber 50 ohm & 75ohm N Series RF Coaxial Plug Connectors |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
PROTECTIVE CAP, N COAXIAL CONNECTOR | element14 |
Connector Accessory, Protective Cap With Chain Rohs Compliant: Yes |Huber+Suhner 61"N-0-0-1/-3"-E | Newark Electronics |
61N-0-0-1-3-E | HUBER+SUHNER 61_N-0-0-1/-3_-E | RS Americas |
Where can I find additional details, specifications and documents for a 61_N-0-0-1/--3_-E?
Additional datasheets, footprints and schematics for 61_N-0-0-1/--3_-E are listed on our Part Details page. You can also find images and similar parts to 61_N-0-0-1/--3_-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61_N-0-0-1/--3_-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61_N-0-0-1/--3_-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61_N-0-0-1/--3_-E fall under?
The 61_N-0-0-1/--3_-E is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 61_N-0-0-1/--3_-E when available in the RF Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61_N-0-0-1/--3_-E you can contact the distributor directly for product support, shipping queries etc.
Is the 61_N-0-0-1/--3_-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61_N-0-0-1/--3_-E have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 61_N-0-0-1/--3_-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61_N-0-0-1/--3_-E often in real-time on the comparison pages.
What if I can't find stock of 61_N-0-0-1/--3_-E?
You can fill out our help required form which you can use to request a quote for 61_N-0-0-1/--3_-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.