Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.59
|
31
in stock
|
Buy Now | |
RS Americas
from US$3.77
|
1,355
in stock
|
Buy Now | |
Sager
from US$3.83
|
427
in stock
|
Buy Now | |
Distrelec
from US$5.33
|
124
in stock
|
Buy Now | |
element14
from US$4.41
|
90
in stock
|
Buy Now | |
Farnell
from US$6.33
|
31
in stock
|
Buy Now | |
Sorelec
-
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$3.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | EAO 61 Series Pushbutton Switches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Behind Panel Depth | 48mm |
External Diameter | 25mm |
External Length / Height | 24mm |
External Width | 24mm |
Panel Cutout Width | 21mm |
Panel Cutout length | 21mm |
Accessory, Front Bezel Set, Indicators+Switch, Flush, Square,24x24mm, Plastic, Black | EAO 61-9930.0 | RS Americas |
Switch Bezels / Switch Caps Flush MOUNT Adaptor | Sager |
EAO Front frame set, Plastic, Black, 61 Series Switches | Distrelec |
BEZEL, FOR SWITCH/INDICATOR | element14 |
Modular switch Front bezel-set, flush mo | RS |
Flush Mount Adapter | Newark Electronics |
Frontrahmenset 24x24 schwarz | Boersig |
Where can I find additional details, specifications and documents for a 61-9930.0?
Additional datasheets, footprints and schematics for 61-9930.0 are listed on our Part Details page. You can also find images and similar parts to 61-9930.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-9930.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-9930.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-9930.0 fall under?
The 61-9930.0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 61-9930.0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-9930.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-9930.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-9930.0 have stock available?
Authorised distributors including RS Americas, Sager, Distrelec, element14 and RS have stock available or on a lead time for 61-9930.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-9930.0 often in real-time on the comparison pages.
What if I can't find stock of 61-9930.0?
You can fill out our help required form which you can use to request a quote for 61-9930.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.