Status: | Unknown |
---|---|
Series: | 61 Series |
RoHS: | Compliant |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Orange |
Product Range | 61 Series |
Collar Shape | Rectangular |
Colour | Orange |
For Use With | EAO 61 Series Pushbutton Switches |
Lens Height | 24mm |
Lens Width | 30mm |
RoHS Compliant | Yes |
Lens, Rectangular, Orange | Newark Electronics |
Accessory, Lens, Flat, Plastic, Flush, Rectangle, 18x24mm, Transp., Orange Matte | EAO 61-9681.3 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators GRAY E-STOP ENCLSR 16mm IP66 | Sager |
Druckhaube flacher Einbau orange 18x24 Ks transpar | Boersig |
Where can I find additional details, specifications and documents for a 61-9681.3?
Additional datasheets, footprints and schematics for 61-9681.3 are listed on our Part Details page. You can also find images and similar parts to 61-9681.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-9681.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-9681.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-9681.3 fall under?
The 61-9681.3 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 61-9681.3 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-9681.3 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-9681.3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 61-9681.3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager and Boersig have stock available or on a lead time for 61-9681.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-9681.3 often in real-time on the comparison pages.
What if I can't find stock of 61-9681.3?
You can fill out our help required form which you can use to request a quote for 61-9681.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.