Status: | Unknown |
---|---|
Series: | 61 Series |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.18
|
20
in stock
|
Buy Now | |
Sager
from US$2.50
|
64
in stock
|
Buy Now | |
element14
from US$3.04
|
50
in stock
|
Buy Now | |
Farnell
from US$3.74
|
50
in stock
|
Buy Now | |
Distrelec
from US$2.52
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
-
|
Buy Now | |
RS Americas
from US$3.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | - |
---|---|
Switch Lens Colour | White |
Product Range | 61 Series |
SVHC | No SVHC (15-Jan-2018) |
For Use With | 61 Series Pushbutton Switches and Indicators |
Indicator Lens Colour | Transparent |
Industrial Panel Mount Indicators / Switch Indicators LENS CLR SQUARE | Sager |
Lens Shape:- | element14 |
LENS, CLEAR | Farnell |
Modular switch Lens sqaure clear | RS |
EAO Switch Lens Square Colourless Transparent Plastic 61 Series Switches | Distrelec |
Lens, Square, White | Newark Electronics |
Accessory, Lens, Flat, Plastic, Flush, Square, 18x18mm, Transp., Clear Matte | EAO 61-9671.7 | RS Americas |
Druckhaube farblos matt 18x18 transparent | Boersig |
Where can I find additional details, specifications and documents for a 61-9671.7?
Additional datasheets, footprints and schematics for 61-9671.7 are listed on our Part Details page. You can also find images and similar parts to 61-9671.7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-9671.7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-9671.7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-9671.7 fall under?
The 61-9671.7 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Indicator Lenses.
Can I view similar or alternative parts?
You can view similar parts to 61-9671.7 when available in the Indicator Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-9671.7 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-9671.7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-9671.7 have stock available?
Authorised distributors including Sager, element14, Farnell, RS and Distrelec have stock available or on a lead time for 61-9671.7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-9671.7 often in real-time on the comparison pages.
What if I can't find stock of 61-9671.7?
You can fill out our help required form which you can use to request a quote for 61-9671.7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.