Status: | Unknown |
---|---|
Series: | 61 Series |
RoHS: | Unknown |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.06
|
36
in stock
|
Buy Now | |
element14
from US$2.49
|
61
in stock
|
Buy Now | |
Farnell
from US$3.80
|
52
in stock
|
Buy Now | |
Sager
from US$2.56
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.54
|
5
in stock
|
Buy Now | |
RS Americas
from US$2.97
|
1
in stock
|
Buy Now | |
Boersig
-
|
5
in stock
|
Buy Now | |
RS
from US$2.66
|
-
|
Buy Now | |
Distrelec
from US$3.44
|
-
|
Buy Now |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Blue |
Product Range | 61 Series |
Collar Shape | Rectangular |
Colour | Blue |
For Use With | EAO 61 Series Pushbutton Switches |
Lens Height | 18mm |
Lens Width | 24mm |
LENS, RECTANGULAR, BLUE | element14 |
LENS, RECTANGULAR, BLUE, 15.3MM X 21.5MM | Farnell |
Lens, Rectangular, Blue | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators TRNSPRT Plastic Lens | Sager |
Actuator lens | Transfer Multisort Elektronik |
Accessory, Lens, Flat, Plastic, Raised, Rect., 15.3x21.5mm, Transp., Blue Matte | EAO 61-9331.6 | RS Americas |
Druckhaube 15.3 x 21.5 mm blau | Boersig |
Lens, 21.5 mm x 15.3 mm, illuminative, B | RS |
EAO Cap Rectangular Blue Transparent Plastic 61 Series Switches | Distrelec |
Where can I find additional details, specifications and documents for a 61-9331.6?
Additional datasheets, footprints and schematics for 61-9331.6 are listed on our Part Details page. You can also find images and similar parts to 61-9331.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-9331.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-9331.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-9331.6 fall under?
The 61-9331.6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 61-9331.6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-9331.6 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-9331.6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-9331.6 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Sager and Transfer Multisort Elektronik have stock available or on a lead time for 61-9331.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-9331.6 often in real-time on the comparison pages.
What if I can't find stock of 61-9331.6?
You can fill out our help required form which you can use to request a quote for 61-9331.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.