Status: | Unknown |
---|---|
Series: | 61 Series |
RoHS: | Compliant |
Prices starting from US$2.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.79
|
No stock
|
Buy Now | |
RS Americas
from US$3.80
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.55
|
5
in stock
|
Buy Now | |
Farnell
from US$3.02
|
1
in stock
|
Buy Now | |
RS
from US$2.67
|
-
|
Buy Now | |
Newark Electronics
from US$2.56
|
-
|
Buy Now | |
Sager
from US$2.56
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Square |
---|---|
Switch Lens Colour | White |
Product Range | 61 Series |
For Use With | EAO 61 Series Pushbutton Switches |
Lens Height | 18mm |
Lens Width | 18mm |
RoHS Compliant | Yes |
Accessory, Lens, Flat, Plastic, Raised, Square, 15.3x15.3mm, Transp, Clear Matte | EAO 61-9321.7 | RS Americas |
Actuator lens | Transfer Multisort Elektronik |
LENS CLEAR | Farnell |
Lens, 15.3 mm x 15.3 mm, illuminative, C | RS |
Lens, Square, White | Newark Electronics |
EAO Cap Square Colourless Transparent Plastic 61 Series Switches | Distrelec |
Industrial Panel Mount Indicators / Switch Indicators TRNSPRT Plastic Lens | Sager |
Druckhaube farblos 15.3x15.3 transparent | Boersig |
Where can I find additional details, specifications and documents for a 61-9321.7?
Additional datasheets, footprints and schematics for 61-9321.7 are listed on our Part Details page. You can also find images and similar parts to 61-9321.7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-9321.7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-9321.7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-9321.7 fall under?
The 61-9321.7 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 61-9321.7 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-9321.7 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-9321.7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 61-9321.7 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Farnell, RS and Newark Electronics have stock available or on a lead time for 61-9321.7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-9321.7 often in real-time on the comparison pages.
What if I can't find stock of 61-9321.7?
You can fill out our help required form which you can use to request a quote for 61-9321.7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.