Status: | Unknown |
---|---|
Series: | 61 Series |
RoHS: | Compliant |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.01
|
25
in stock
|
Buy Now | |
Distrelec
from US$3.19
|
50
in stock
|
Buy Now | |
RS Americas
from US$2.97
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.53
|
5
in stock
|
Buy Now | |
Farnell
from US$3.27
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$3.09
|
-
|
Buy Now | |
Sager
from US$2.56
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Square |
---|---|
Switch Lens Colour | Yellow |
Product Range | 61 Series |
Collar Shape | Square |
Colour | Yellow |
For Use With | EAO 61 Series Pushbutton Switches |
Lens Height | 18mm |
Lens Width | 18mm |
RoHS Compliant | Yes |
EAO Switch Lens Square Yellow Plastic EAO 61 Series | Distrelec |
Yellow square lens for pushbutton switch | RS |
Accessory, Lens, Flat, Plastic, Raised, Square, 15.3x15.3mm, Transp, Ylw Matte | EAO 61-9321.4 | RS Americas |
Actuator lens | Transfer Multisort Elektronik |
LENS YELLOW | Farnell |
Lens, Square, Yellow | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators TRNSPRT Plastic Lens | Sager |
Druckhaube gelb 15.3x15.3 Ks transparent | Boersig |
Where can I find additional details, specifications and documents for a 61-9321.4?
Additional datasheets, footprints and schematics for 61-9321.4 are listed on our Part Details page. You can also find images and similar parts to 61-9321.4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-9321.4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-9321.4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-9321.4 fall under?
The 61-9321.4 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 61-9321.4 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-9321.4 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-9321.4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 61-9321.4 have stock available?
Authorised distributors including Distrelec, RS, RS Americas, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for 61-9321.4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-9321.4 often in real-time on the comparison pages.
What if I can't find stock of 61-9321.4?
You can fill out our help required form which you can use to request a quote for 61-9321.4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.