Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$14.32
Switch Terminals | Quick Connect |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 100mA |
Contact Voltage AC Max | 42V |
For Use With | EAO Series 61 Emergency Stop Pushbutton Switches |
RoHS Compliant | Yes |
Accessory, Switching Element, E-Stops,1NC+1NO, Slow Make, Gold,0.3A,50VAC/DC, Solder | EAO 61-8775.37 | RS Americas |
Switching Element 1No/1Nc, 100Ma, Solder | Newark Electronics |
EAO Slow-Action Switching Element, 1NC + 1NO, 300mA, Plug-In Terminal | Distrelec |
Switch Contact Blocks / Switch Kits LPB MNT RND LL | Sager |
CONTACT BLOCK, 2 POLE, 0.1A, 50V | Farnell |
Tastschaltelem.f.Stopp-T.überlists.LL1Ö1S L2.8x0.5 | Boersig |
Where can I find additional details, specifications and documents for a 61-8775.37?
Additional datasheets, footprints and schematics for 61-8775.37 are listed on our Part Details page. You can also find images and similar parts to 61-8775.37 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-8775.37 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8775.37 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-8775.37 fall under?
The 61-8775.37 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to 61-8775.37 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8775.37 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-8775.37 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 61-8775.37 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Distrelec and Sager have stock available or on a lead time for 61-8775.37.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-8775.37 often in real-time on the comparison pages.
What if I can't find stock of 61-8775.37?
You can fill out our help required form which you can use to request a quote for 61-8775.37 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.