Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.72
|
6
in stock
|
Buy Now | |
Sager
from US$19.07
|
154
in stock
|
Buy Now | |
element14
from US$23.66
|
43
in stock
|
Buy Now | |
Farnell
from US$25.65
|
43
in stock
|
Buy Now | |
Rapid Electronics
from US$21.16
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.86
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$21.24
|
-
|
Buy Now | |
RS Americas
from US$20.42
|
-
|
Buy Now | |
Distrelec
from US$24.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
For Use With | EAO 61 Series Pushbutton Keylock and Selector Switches |
Product Range | - |
Switch Contact Blocks / Switch Kits Contact block 1 | Sager |
CONTACT BLOCK, 2 POLE, 5A, 250V | element14 |
Switching element slow-make for Emergenc | RS |
EAO 61-8775.11 EAO Series61 Switching Element Emergency-Stop 3 Positions 1Nc1No | Rapid Electronics |
Contact block | Transfer Multisort Elektronik |
Switching Element, 1No/1Nc, 6A, Screw | Newark Electronics |
Accessory, Switching Element, E-Stops,1NC+1NO, Slow Make, Silver,5A,250VAC/DC, Screw | EAO 61-8775.11 | RS Americas |
EAO Switching element | Distrelec |
Tastschaltelement 1Ö1S SCH | Boersig |
Where can I find additional details, specifications and documents for a 61-8775.11?
Additional datasheets, footprints and schematics for 61-8775.11 are listed on our Part Details page. You can also find images and similar parts to 61-8775.11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-8775.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8775.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-8775.11 fall under?
The 61-8775.11 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 61-8775.11 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8775.11 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-8775.11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-8775.11 have stock available?
Authorised distributors including Sager, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 61-8775.11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-8775.11 often in real-time on the comparison pages.
What if I can't find stock of 61-8775.11?
You can fill out our help required form which you can use to request a quote for 61-8775.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.