Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Quick Connect |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 100mA |
Contact Voltage AC Max | 42V |
For Use With | EAO Series 61 Emergency Stop Pushbutton Switches |
Contact Voltage DC Max | 50V |
RoHS Compliant | Yes |
Accessory, Switching Element, For E-Stops,2NC, Slow Make, Gold,0.3A,50VAC/DC, Solder | EAO 61-8755.37 | RS Americas |
Contact Block, 100Ma, Solder Lug | Newark Electronics |
Switch Contact Blocks / Switch Kits SWT.ELMT 2NC-SLD GLD | Sager |
Tastschaltelem.f.Stopp-T überlists.LL 2Ö L2.8x0.5 | Boersig |
Where can I find additional details, specifications and documents for a 61-8755.37?
Additional datasheets, footprints and schematics for 61-8755.37 are listed on our Part Details page. You can also find images and similar parts to 61-8755.37 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-8755.37 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8755.37 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-8755.37 fall under?
The 61-8755.37 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to 61-8755.37 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8755.37 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-8755.37 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 61-8755.37 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 61-8755.37.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-8755.37 often in real-time on the comparison pages.
What if I can't find stock of 61-8755.37?
You can fill out our help required form which you can use to request a quote for 61-8755.37 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.