Status: | Unknown |
---|---|
Series: | 61 Series |
RoHS: | Unknown |
Prices starting from US$11.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.93
|
143
in stock
|
Buy Now | |
Sager
from US$11.53
|
569
in stock
|
Buy Now | |
element14
from US$14.37
|
143
in stock
|
Buy Now | |
Distrelec
from US$15.33
|
62
in stock
|
Buy Now | |
RS Americas
from US$11.71
|
51
in stock
|
Buy Now | |
Rapid Electronics
from US$17.04
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$12.47
|
16
in stock
|
Buy Now | |
Sorelec
-
|
56
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Terminals | Solder |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
For Use With | EAO Series 61 Emergency Stop Pushbutton Switches |
Contact Voltage DC Max | 240V |
Product Range | 61 Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA SEV UL VDE |
Behind Panel Depth | 43mm |
Contact Configuration | 2NC |
Contact Current Rating | 5A |
Current Rating | 5A |
IP / NEMA Rating | IP65 |
Panel Cutout Diameter | 16mm |
Switch Contact Blocks / Switch Kits SWT.ELMT 2NC-SLD SLVR. | Sager |
CONTACT BLOCK, 2NC | element14 |
EAO Slow-Action Switching Element, 2NC, 5A, Soldering Lugs | Distrelec |
Accessory, Switching Element, For E-Stops,2NC, Slow Make, Silver,5A,250VAC/DC, Solder | EAO 61-8755.17 | RS Americas |
EAO 61-8755.17 Series 61 Switching Element Slow-Make For Emergency-Stop 2NC | Rapid Electronics |
Switching Element, 2Nc, 6A, Solder Lug | Newark Electronics |
Tastschaltelement f.Not-Halt überlists.2Ö L2.8x0.5 | Boersig |
Where can I find additional details, specifications and documents for a 61-8755.17?
Additional datasheets, footprints and schematics for 61-8755.17 are listed on our Part Details page. You can also find images and similar parts to 61-8755.17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-8755.17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8755.17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-8755.17 fall under?
The 61-8755.17 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 61-8755.17 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8755.17 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-8755.17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-8755.17 have stock available?
Authorised distributors including Sager, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for 61-8755.17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-8755.17 often in real-time on the comparison pages.
What if I can't find stock of 61-8755.17?
You can fill out our help required form which you can use to request a quote for 61-8755.17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.