Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.27
|
14
in stock
|
Buy Now | |
Distrelec
from US$9.93
|
26
in stock
|
Buy Now | |
RS Americas
from US$10.10
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$11.28
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.34
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$9.26
|
-
|
Buy Now | |
element14
from US$8.93
|
-
|
Buy Now | |
Sager
from US$8.94
|
-
|
Buy Now | |
Farnell
from US$14.04
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Terminals | Solder |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
For Use With | EAO 61 Series Emergency-Stop Switches |
Contact Voltage DC Max | 250V |
RoHS Compliant | Yes |
EAO Switching element | Distrelec |
Modular switch contact block slow-make f | RS |
Accessory, Switching Element, For E-Stops,1NC, Slow Make, Silver,5A,250VAC/DC, Solder | EAO 61-8745.17 | RS Americas |
EAO 61-8745.17 Series 61 Switching Element Slow-Make For Emergency-Stop 1NC | Rapid Electronics |
Contact block | Transfer Multisort Elektronik |
Switch Contact Block, 5A, 250V, 1Pole | Newark Electronics |
CONTACT BLOCK, 1POLE, 5A, SOLDER, 250VAC | element14 |
Switch Contact Blocks / Switch Kits LPB MOM BLK SCRW BV | Sager |
Tastschaltelem.f.Not-Aus überlistsicher 1ÖL2.8x0.5 | Boersig |
Where can I find additional details, specifications and documents for a 61-8745.17?
Additional datasheets, footprints and schematics for 61-8745.17 are listed on our Part Details page. You can also find images and similar parts to 61-8745.17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-8745.17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8745.17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-8745.17 fall under?
The 61-8745.17 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to 61-8745.17 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8745.17 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-8745.17 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 61-8745.17 have stock available?
Authorised distributors including Distrelec, RS, RS Americas, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 61-8745.17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-8745.17 often in real-time on the comparison pages.
What if I can't find stock of 61-8745.17?
You can fill out our help required form which you can use to request a quote for 61-8745.17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.