61-8745.11. Switches, Relays & Solenoids by EAO

SWITCHING ELEMENT 1NC 5A SCREW

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$13.49


Distributor Starting From Stock
Logo for RS Americas RS Americas US$13.64
376
Buy Now
Logo for Sager Sager US$13.49
244
Buy Now
Logo for Distrelec Distrelec US$14.04
90
Buy Now
Logo for Newark Electronics Newark Electronics US$13.63
23
Buy Now
Logo for element14 element14 US$13.56
23
Buy Now
Logo for Farnell Farnell US$13.98
23
Buy Now
Logo for Rapid Electronics Rapid Electronics US$14.92
5
Buy Now
Logo for Boersig Boersig -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Switch Terminals Screw
No. of Poles 1 Pole
Contact Current Max 5A
Contact Voltage AC Max 250V
For Use With EAO Series 61 Emergency Stop Pushbutton Switches
Contact Voltage DC Max 250V

Alternative Descriptions

Accessory, Switching Element, For E-Stops,1NC, Slow Make, Silver,5A,250VAC/DC, Screw | EAO 61-8745.11 | RS Americas
Switch Contact Blocks / Switch Kits Contact block 1 N.C. | Sager
EAO Switching element | Distrelec
Switching Element, 1Nc, 5A, Screw | Newark Electronics
SWITCHING ELEMENT, 1NC, 5A, SCREW | element14
Modular switch contact block slow-make f | RS
EAO 61-8745.11 EAO Series61 Switching Element Emergency-Stop 1Nc Screw | Rapid Electronics
Tastschaltelem.f.Not-Aus überlistsicher 1Ö SCH | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 61-8745.11.?

Additional datasheets, footprints and schematics for 61-8745.11. are listed on our Part Details page. You can also find images and similar parts to 61-8745.11. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 61-8745.11. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8745.11. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 61-8745.11. fall under?

The 61-8745.11. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 61-8745.11. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8745.11. you can contact the distributor directly for product support, shipping queries etc.

Is the 61-8745.11. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 61-8745.11. have stock available?

Authorised distributors including RS Americas, Sager, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 61-8745.11..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 61-8745.11. often in real-time on the comparison pages.

What if I can't find stock of 61-8745.11.?

You can fill out our help required form which you can use to request a quote for 61-8745.11. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay