Prices starting from US$17.93
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$25.05 |
9
|
Buy Now | |
Distrelec | US$23.53 |
25
|
Buy Now | |
Transfer Multisort Elektronik | US$17.93 |
5
|
Buy Now | |
element14 | US$23.90 |
5
|
Buy Now | |
Farnell | US$25.98 |
5
|
Buy Now | |
Newark Electronics | US$19.06 |
-
|
Buy Now | |
RS Americas | US$22.94 |
-
|
Buy Now | |
Sager | US$19.07 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
RoHS Compliant | Yes |
---|
EAO Slow-Action Switching Element, 1NC + 1NO, 5A, Screw Terminal | Distrelec |
Switching element slow-make without lamp | RS |
Contact block | Transfer Multisort Elektronik |
SW CONTACT BLOCK, SPST, 5A/250V, SCREW | element14 |
Switching Element, 2Pole, 5A, 250V | Newark Electronics |
Switching Element,3Pos.,1NC+1NO, Snap-Action, No Lamp Term, Silver,5A,250VAC, Screw | EAO 61-8675.11 | RS Americas |
Switch Contact Blocks / Switch Kits EMER STOP KYLK #1001 | Sager |
Tastschaltelement ohne Lampenanschluss 1Ö1S SCH | Boersig |
Where can I find additional details, specifications and documents for a 61-8675.11?
Additional datasheets, footprints and schematics for 61-8675.11 are listed on our Part Details page. You can also find images and similar parts to 61-8675.11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-8675.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8675.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-8675.11 fall under?
The 61-8675.11 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 61-8675.11 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8675.11 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-8675.11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 61-8675.11 have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 61-8675.11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-8675.11 often in real-time on the comparison pages.
What if I can't find stock of 61-8675.11?
You can fill out our help required form which you can use to request a quote for 61-8675.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.