61-8670.17 Switches by EAO

SWITCHING ELEMENT, 1NO/1NC, 5A, SOLDER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.85

Distributor Stock
Logo for Newark
Newark
from US$13.85
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$16.53
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Switch Terminals Quick Connect
No. of Poles 2 Pole
Contact Current Max 5A
Contact Voltage AC Max 250V
For Use With EAO 61 Series Pushbutton, Keylock and Selector Switches
RoHS Compliant Yes

Alternative Descriptions

Switching Element, 1No/1Nc, 5A, Solder | Newark Electronics
Switching Element,3Pos.,1NC+1NO, Snap-Action, Lamp Term, Silver,5A,250VAC/DC, Solder | EAO 61-8670.17 | RS Americas
Tastschaltelement 1Ö1S L2.8x0.5 | Boersig
Switch Contact Blocks / Switch Kits LENS SQ CCVE TPT CLR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 61-8670.17?

Additional datasheets, footprints and schematics for 61-8670.17 are listed on our Part Details page. You can also find images and similar parts to 61-8670.17 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 61-8670.17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8670.17 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 61-8670.17 fall under?

The 61-8670.17 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.

Can I view similar or alternative parts?

You can view similar parts to 61-8670.17 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8670.17 you can contact the distributor directly for product support, shipping queries etc.

Is the 61-8670.17 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 61-8670.17 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Boersig and Sager have stock available or on a lead time for 61-8670.17.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 61-8670.17 often in real-time on the comparison pages.

What if I can't find stock of 61-8670.17?

You can fill out our help required form which you can use to request a quote for 61-8670.17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay