Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$12.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.31
|
18
in stock
|
Buy Now | |
element14
from US$17.05
|
84
in stock
|
Buy Now | |
Farnell
from US$18.00
|
84
in stock
|
Buy Now | |
Distrelec
from US$17.17
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.84
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$13.52
|
-
|
Buy Now | |
RS Americas
from US$16.63
|
-
|
Buy Now | |
Sager
from US$13.42
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
SW CONTACT BLOCK, SPST, 0.3A/50V/PLUG IN | element14 |
Switching element slow-make LL 2NO ST/PT | RS |
EAO Slow-Action Switching Element, 2NO, 300mA, Plug-In Terminal | Distrelec |
Contact block | Transfer Multisort Elektronik |
Switching Element Slow-Make Ll 2No St/Pt Gold Rohs Compliant: Yes |Eao 61-8620.37 | Newark Electronics |
Accessory, Switching Element,2NO, Slow Make, Lamp Terminal, Gold,0.3A,50VAC, Solder | EAO 61-8620.37 | RS Americas |
Switch Contact Blocks / Switch Kits CNT ELEPB&SEL11G | Sager |
Where can I find additional details, specifications and documents for a 61-8620.37?
Additional datasheets, footprints and schematics for 61-8620.37 are listed on our Part Details page. You can also find images and similar parts to 61-8620.37 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-8620.37 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8620.37 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-8620.37 fall under?
The 61-8620.37 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 61-8620.37 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8620.37 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-8620.37 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 61-8620.37 have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 61-8620.37.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-8620.37 often in real-time on the comparison pages.
What if I can't find stock of 61-8620.37?
You can fill out our help required form which you can use to request a quote for 61-8620.37 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.