Status: | Unknown |
---|---|
Series: | 61 Series |
RoHS: | Unknown |
Prices starting from US$19.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.37
|
19
in stock
|
Buy Now | |
Distrelec
from US$21.94
|
220
in stock
|
Buy Now | |
RS Americas
from US$20.48
|
48
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.45
|
5
in stock
|
Buy Now | |
element14
from US$19.03
|
3
in stock
|
Buy Now | |
Farnell
from US$28.76
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$23.30
|
-
|
Buy Now | |
Sager
from US$19.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
For Use With | EAO 61 Series Pushbutton Keylock and Selector Switches |
Contact Voltage DC Max | 250V |
Product Range | 61 Series |
SVHC | No SVHC (15-Jan-2018) |
EAO Slow-Action Switching Element, 1NO, 5A, Screw Terminal | Distrelec |
Accessory, Switching Element,1NO, Slow Make, Lamp Terminal, Silver,5A,250VAC, Screw | EAO 61-8610.11 | RS Americas |
Modular switch contact block slow-make 1 | RS |
Contact block | Transfer Multisort Elektronik |
SWITCHING ELEMENT, 1NC/2NO, SCREW | element14 |
Switching Element, 1No, 6A, Screw | Newark Electronics |
Switch Contact Blocks / Switch Kits SWTCH ELE 1NO-SLVR | Sager |
Tastschaltelement 1S SCH | Boersig |
Where can I find additional details, specifications and documents for a 61-8610.11?
Additional datasheets, footprints and schematics for 61-8610.11 are listed on our Part Details page. You can also find images and similar parts to 61-8610.11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-8610.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8610.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-8610.11 fall under?
The 61-8610.11 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 61-8610.11 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8610.11 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-8610.11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-8610.11 have stock available?
Authorised distributors including Distrelec, RS Americas, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 61-8610.11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-8610.11 often in real-time on the comparison pages.
What if I can't find stock of 61-8610.11?
You can fill out our help required form which you can use to request a quote for 61-8610.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.