Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.04
|
No stock
|
Buy Now | |
element14
from US$11.86
|
9
in stock
|
Buy Now | |
Farnell
from US$14.40
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.49
|
7
in stock
|
Buy Now | |
RS
from US$10.13
|
-
|
Buy Now | |
Newark Electronics
from US$11.35
|
-
|
Buy Now | |
RS Americas
from US$14.46
|
-
|
Buy Now | |
Sager
from US$11.27
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
CONTACT BLOCK, 2 POLE, 5A, 250V | element14 |
Contact block | Transfer Multisort Elektronik |
Switching element | RS |
Contact Block, 2 Pole, 5A, 250V | Newark Electronics |
Switching Element,3 Pos,2NO, Snap-Action, Lamp Terminal, Silver,5A,250VAC/DC, Solder | EAO 61-8520.12 | RS Americas |
EAO Snap-action switch element 2 Make Contacts (for 3 position selector/detachable key switch) | Distrelec |
Switch Contact Blocks / Switch Kits POTENTIOMETER FLUSH MOUNT | Sager |
Sprungschaltelement 3-St. 2S L2.8x0.5 | Boersig |
Where can I find additional details, specifications and documents for a 61-8520.12?
Additional datasheets, footprints and schematics for 61-8520.12 are listed on our Part Details page. You can also find images and similar parts to 61-8520.12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-8520.12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8520.12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-8520.12 fall under?
The 61-8520.12 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 61-8520.12 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8520.12 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-8520.12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 61-8520.12 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 61-8520.12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-8520.12 often in real-time on the comparison pages.
What if I can't find stock of 61-8520.12?
You can fill out our help required form which you can use to request a quote for 61-8520.12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.