Status: | Unknown |
---|---|
Series: | 61 Series |
RoHS: | Unknown |
Prices starting from US$9.82
Switch Terminals | Quick Connect |
---|---|
No. of Poles | 3 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
For Use With | EAO 61 Series Pushbutton Keylock and Selector Switches |
Contact Voltage DC Max | 250V |
Product Range | 61 Series |
SVHC | No SVHC (15-Jan-2018) |
Modular switch Snap-action contact block | RS |
Switching Element 2No/1Nc 6A, Solder Lug | Newark Electronics |
Accessory, Switching Element,1NC+2NO, Snap-Action, Lamp Term.,Gold,5A,250VAC, Solder | EAO 61-8490.22 | RS Americas |
SWITCHING ELEMENT 2NO/1NC 6A, SOLDER LUG | element14 |
EAO Snap-action switch element 2 Make Contacts + 1 Break Contact | Distrelec |
Switch Contact Blocks / Switch Kits SWTCH ELMT SLGP QC | Sager |
Sprungschaltelement 1Ö2S L2.8x0.5 | Boersig |
Where can I find additional details, specifications and documents for a 61-8490.22?
Additional datasheets, footprints and schematics for 61-8490.22 are listed on our Part Details page. You can also find images and similar parts to 61-8490.22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-8490.22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8490.22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-8490.22 fall under?
The 61-8490.22 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 61-8490.22 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8490.22 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-8490.22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-8490.22 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for 61-8490.22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-8490.22 often in real-time on the comparison pages.
What if I can't find stock of 61-8490.22?
You can fill out our help required form which you can use to request a quote for 61-8490.22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.