Status: | Unknown |
---|---|
Series: | 61 Series |
RoHS: | Unknown |
Prices starting from US$13.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.06
|
5
in stock
|
Buy Now | |
Sager
from US$13.49
|
340
in stock
|
Buy Now | |
Newark Electronics
from US$14.53
|
25
in stock
|
Buy Now | |
element14
from US$13.77
|
25
in stock
|
Buy Now | |
Farnell
from US$14.92
|
25
in stock
|
Buy Now | |
RS Americas
from US$13.97
|
11
in stock
|
Buy Now | |
Distrelec
from US$13.88
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Terminals | Quick Connect Solder |
---|---|
No. of Poles | 3 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
For Use With | EAO 61 Series Pushbutton Keylock and Selector Switches |
Contact Voltage DC Max | 250V |
Product Range | 61 Series |
SVHC | No SVHC (15-Jan-2018) |
Switch Contact Blocks / Switch Kits SWTCH ELMT SLVR QC | Sager |
Switching Element 2No/1Nc 5A, Solder Lug | Newark Electronics |
SWITCHING ELEMENT 2NO/1NC 5A, SOLDER LUG | element14 |
Accessory, Switching Element,1NC+2NO, Snap-Action, Lamp Term.,Silver,5A,250VAC, Sldr | EAO 61-8490.12 | RS Americas |
Modular switch Snap-action contact block | RS |
EAO Snap-action switch element 2 Make Contacts + 1 Break Contact | Distrelec |
Sprungschaltelement 1Ö2S L2.8x0.5 | Boersig |
Where can I find additional details, specifications and documents for a 61-8490.12?
Additional datasheets, footprints and schematics for 61-8490.12 are listed on our Part Details page. You can also find images and similar parts to 61-8490.12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-8490.12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8490.12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-8490.12 fall under?
The 61-8490.12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 61-8490.12 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8490.12 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-8490.12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-8490.12 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 61-8490.12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-8490.12 often in real-time on the comparison pages.
What if I can't find stock of 61-8490.12?
You can fill out our help required form which you can use to request a quote for 61-8490.12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.