Status: | Unknown |
---|---|
Series: | 61 Series |
RoHS: | Unknown |
Prices starting from US$12.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.19
|
59
in stock
|
Buy Now | |
Sager
from US$12.58
|
377
in stock
|
Buy Now | |
Boersig
-
|
906
in stock
|
Buy Now | |
Newark Electronics
from US$14.30
|
-
|
Buy Now | |
Rapid Electronics
from US$15.34
|
-
|
Buy Now | |
RS Americas
from US$13.75
|
-
|
Buy Now | |
element14
from US$13.16
|
-
|
Buy Now | |
Carlton-Bates
from US$19.05
|
-
|
Buy Now | |
Distrelec
from US$16.71
|
-
|
Buy Now | |
Farnell
from US$19.96
|
-
|
Buy Now |
Switch Terminals | Quick Connect Solder |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
For Use With | EAO 61 Series Pushbutton Keylock and Selector Switches |
Contact Voltage DC Max | 250V |
Product Range | 61 Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA SEV UL VDE |
Behind Panel Depth | 41mm |
Contact Configuration | 1NO / 1NC |
Contact Current Rating | 5A |
Current Rating | 5A |
IP / NEMA Rating | IP65 |
Panel Cutout Diameter | 16mm |
Switch Contact Blocks / Switch Kits Contact block 1 | Sager |
1NO/1NC contact block for switch | RS |
Sprungschaltelement 1Ö1S L2.8x0.5 | Boersig |
Switching Element, 1No/1Nc, 5A, Solder | Newark Electronics |
EAO 61-8470.22 Series 61 Snap-Action Switching Element 1NC/1NO Gold/Silver | Rapid Electronics |
Accessory, Switching Element,1NC+1NO, Snap-Action, Lamp Term.,Gold,5A,250VAC, Solder | EAO 61-8470.22 | RS Americas |
CONTACT BLOCK, 1NO/1NC | element14 |
Contact Block, Standard, 5A at 250VAC Gold Contact | Carlton-Bates |
EAO Snap-action switch element 1 Make Contact + 1 Break Contact | Distrelec |
Where can I find additional details, specifications and documents for a 61-8470.22?
Additional datasheets, footprints and schematics for 61-8470.22 are listed on our Part Details page. You can also find images and similar parts to 61-8470.22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-8470.22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8470.22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-8470.22 fall under?
The 61-8470.22 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 61-8470.22 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8470.22 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-8470.22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-8470.22 have stock available?
Authorised distributors including Sager, RS, Boersig, Newark Electronics and Rapid Electronics have stock available or on a lead time for 61-8470.22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-8470.22 often in real-time on the comparison pages.
What if I can't find stock of 61-8470.22?
You can fill out our help required form which you can use to request a quote for 61-8470.22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.