Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.13
|
128
in stock
|
Buy Now | |
RS Americas
from US$12.50
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$13.00
|
18
in stock
|
Buy Now | |
element14
from US$17.58
|
18
in stock
|
Buy Now | |
Farnell
from US$15.49
|
18
in stock
|
Buy Now | |
Sorelec
-
|
11
in stock
|
Buy Now | |
Distrelec
from US$12.59
|
-
|
Buy Now | |
Sager
from US$11.27
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Terminals | Quick Connect |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
For Use With | EAO 61 Series Pushbutton Keylock and Selector Switches |
Product Range | - |
Modular switch Snap-action contact block | RS |
Accessory, Switching Element,1NC+1NO, Snap-Action, Lamp Term.,Silver,5A,250VAC, Sldr | EAO 61-8470.12 | RS Americas |
Switching Element 1No/1Nc 6A, Solder Lug | Newark Electronics |
SWITCHING ELEMENT 1NO/1NC 6A, SOLDER LUG | element14 |
EAO Snap-action switch element 1 Make Contact + 1 Break Contact | Distrelec |
Switch Contact Blocks / Switch Kits SWTCH ELMT SLVR QC | Sager |
Sprungschaltelement 1Ö1S L2.8x0.5 | Boersig |
Where can I find additional details, specifications and documents for a 61-8470.12?
Additional datasheets, footprints and schematics for 61-8470.12 are listed on our Part Details page. You can also find images and similar parts to 61-8470.12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-8470.12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8470.12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-8470.12 fall under?
The 61-8470.12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 61-8470.12 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8470.12 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-8470.12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-8470.12 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 61-8470.12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-8470.12 often in real-time on the comparison pages.
What if I can't find stock of 61-8470.12?
You can fill out our help required form which you can use to request a quote for 61-8470.12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.