Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.12
|
109
in stock
|
Buy Now | |
Sager
from US$11.27
|
322
in stock
|
Buy Now | |
element14
from US$9.24
|
142
in stock
|
Buy Now | |
Farnell
from US$17.57
|
142
in stock
|
Buy Now | |
Distrelec
from US$12.38
|
59
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.45
|
5
in stock
|
Buy Now | |
RS Americas
from US$12.75
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$11.38
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Terminals | Quick Connect Solder |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
For Use With | EAO 61 Series Pushbutton Keylock and Selector Switches |
Contact Voltage DC Max | 250V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Configuration | 2NO |
Contact Current @ Contact Voltage AC Max | 5A |
Contact Current Rating | 5A |
Current Rating | 5A |
No. of Electrical Operations | 50000 |
Switch Contact Blocks / Switch Kits SNAP-ACTNSWTCH ELMT CONTACTS | Sager |
CONTACT BLOCK, 2NO SILVER | element14 |
Modular switch Snap-action contact block | RS |
EAO Snap-action switch element 2 Make Contacts (NO) | Distrelec |
Contact block | Transfer Multisort Elektronik |
Accessory, Switching Element,2NO, Snap-Action, Lamp Term, Silver,5A,250VAC/DC, Solder | EAO 61-8420.12 | RS Americas |
Switching Element, 2No, 5A, Solder Lug | Newark Electronics |
Sprungschaltelement 2S L2.8x0.5 | Boersig |
Where can I find additional details, specifications and documents for a 61-8420.12?
Additional datasheets, footprints and schematics for 61-8420.12 are listed on our Part Details page. You can also find images and similar parts to 61-8420.12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-8420.12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8420.12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-8420.12 fall under?
The 61-8420.12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 61-8420.12 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8420.12 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-8420.12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-8420.12 have stock available?
Authorised distributors including Sager, element14, Farnell, RS and Distrelec have stock available or on a lead time for 61-8420.12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-8420.12 often in real-time on the comparison pages.
What if I can't find stock of 61-8420.12?
You can fill out our help required form which you can use to request a quote for 61-8420.12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.