61-4970.10 Switches & Relays by EAO

Potentiometer-drive 10 kohm D25

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$73.49

Distributor Stock
Logo for RS
RS
from US$112.47
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$73.49
-
Buy Now
Logo for RS Americas
RS Americas
from US$100.37
-
Buy Now
Logo for Sager
Sager
from US$77.54
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Alternative Descriptions

Potentiometer-Drive 10 Kohm D25 |Eao 61-4970.10 | Newark Electronics
Potentiometer, Round,25mm Diam.,Flush, IP65,10k OHM Linear,1W, Flat Ribbon Cable | EAO 61-4970.10 | RS Americas
Rotary Switches ESTTWS.RMA1NCFPF | Sager
Potentiometer-Antrieb 10 kohm D25 | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 61-4970.10?

Additional datasheets, footprints and schematics for 61-4970.10 are listed on our Part Details page. You can also find images and similar parts to 61-4970.10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 61-4970.10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-4970.10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 61-4970.10 fall under?

The 61-4970.10 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to 61-4970.10 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 61-4970.10 you can contact the distributor directly for product support, shipping queries etc.

Is the 61-4970.10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 61-4970.10 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, Sager and Boersig have stock available or on a lead time for 61-4970.10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 61-4970.10 often in real-time on the comparison pages.

What if I can't find stock of 61-4970.10?

You can fill out our help required form which you can use to request a quote for 61-4970.10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay