Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.23
Overall Length | 200mm |
---|---|
Cutting Capacity Max | 6mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Pliers | Transfer Multisort Elektronik |
Knipex 61 02 200 Bolt End Cutting Nippers High Lever Transmission | Rapid Electronics |
KNIPEX 61 02 200 Bolt End Cutting Nipper | RS |
High Leverage Bolt End Cutting Nippers |Knipex 61 02 200 | Newark Electronics |
BOLT END CUTTING NIPPER, 6MM, 200MM | element14 |
Where can I find additional details, specifications and documents for a 61 02 200?
Additional datasheets, footprints and schematics for 61 02 200 are listed on our Part Details page. You can also find images and similar parts to 61 02 200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61 02 200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61 02 200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61 02 200 fall under?
The 61 02 200 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 61 02 200 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61 02 200 you can contact the distributor directly for product support, shipping queries etc.
Is the 61 02 200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61 02 200 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for 61 02 200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61 02 200 often in real-time on the comparison pages.
What if I can't find stock of 61 02 200?
You can fill out our help required form which you can use to request a quote for 61 02 200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.