Status: | Unknown |
---|---|
Series: | 61 Series |
RoHS: | Compliant |
Current Rating | 5A |
---|---|
Supply Voltage | 230V |
Product Range | 61 Series |
Bulb Size | T-1 3/4 (5mm) |
Collar Shape | Square |
Colour | Red |
RoHS Compliant | Yes |
Square indicator for pushbutton switch | RS |
Indicator Actuator Square 18x18mm Raised LED Illuminative IP65 Black Solder | EAO 61-0020.02 | RS Americas |
Lamp, Indicator, Incandescent, T-1 3/4, Red | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators Indicator | Sager |
Leuchtmelder 18x18 L/S | Boersig |
Where can I find additional details, specifications and documents for a 61-0020.02?
Additional datasheets, footprints and schematics for 61-0020.02 are listed on our Part Details page. You can also find images and similar parts to 61-0020.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-0020.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-0020.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-0020.02 fall under?
The 61-0020.02 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.
Can I view similar or alternative parts?
You can view similar parts to 61-0020.02 when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-0020.02 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-0020.02 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 61-0020.02 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Sager and Boersig have stock available or on a lead time for 61-0020.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-0020.02 often in real-time on the comparison pages.
What if I can't find stock of 61-0020.02?
You can fill out our help required form which you can use to request a quote for 61-0020.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.