Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Current Rating | 15A |
---|---|
Connector Colour | Yellow |
Voltage Rating VAC | 125V |
Connector Mounting | Panel Mount |
Gender | Receptacle |
RoHS Compliant | Yes |
5-15R FS COVERPLATE | Avnet America |
Weatherproof Outlet Single Receptacle Rubber | Carlton-Bates |
Where can I find additional details, specifications and documents for a 60W47?
Additional datasheets, footprints and schematics for 60W47 are listed on our Part Details page. You can also find images and similar parts to 60W47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60W47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60W47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60W47 fall under?
The 60W47 is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 60W47 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60W47 you can contact the distributor directly for product support, shipping queries etc.
Is the 60W47 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 60W47 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Carlton-Bates have stock available or on a lead time for 60W47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60W47 often in real-time on the comparison pages.
What if I can't find stock of 60W47?
You can fill out our help required form which you can use to request a quote for 60W47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.