Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 19Contacts |
---|---|
Gender | Socket |
Connector Mounting | Surface Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Contact Resistance | 30mohm |
Contact Termination | Solder |
Current Rating | 0.5A |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 40V |
Withstand Voltage | 500V |
Status: | Unknown |
---|---|
Series: | 60U019S Series |
RoHS: | Compliant |
No. of Contacts | 19Contacts |
---|---|
Gender | Receptacle |
Connector Mounting | Surface Mount |
Contact Plating | Gold Plated Contacts |
Product Range | 60U019S Series |
RoHS Compliant | Yes |
Mini Hdmi Conn, Rcpt, 19Pos, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a 60U019S-340N-B1-FEC?
Additional datasheets, footprints and schematics for 60U019S-340N-B1-FEC are listed on our Part Details page. You can also find images and similar parts to 60U019S-340N-B1-FEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60U019S-340N-B1-FEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60U019S-340N-B1-FEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60U019S-340N-B1-FEC fall under?
The 60U019S-340N-B1-FEC is listed under Cable Leads & Connectors > Connectors > Audio Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 60U019S-340N-B1-FEC when available in the Audio Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60U019S-340N-B1-FEC you can contact the distributor directly for product support, shipping queries etc.
Is the 60U019S-340N-B1-FEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60U019S-340N-B1-FEC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 60U019S-340N-B1-FEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60U019S-340N-B1-FEC often in real-time on the comparison pages.
What if I can't find stock of 60U019S-340N-B1-FEC?
You can fill out our help required form which you can use to request a quote for 60U019S-340N-B1-FEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.