Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.19
|
No stock
|
Buy Now |
No. of Contacts | 19Contacts |
---|---|
Gender | Plug |
Connector Mounting | - |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Contact Termination | Solder |
Current Rating | 0.5A |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 60S019P-301N-B1-FEC?
Additional datasheets, footprints and schematics for 60S019P-301N-B1-FEC are listed on our Part Details page. You can also find images and similar parts to 60S019P-301N-B1-FEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60S019P-301N-B1-FEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60S019P-301N-B1-FEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60S019P-301N-B1-FEC fall under?
The 60S019P-301N-B1-FEC is listed under Cable Leads & Connectors > Connectors > Audio Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 60S019P-301N-B1-FEC when available in the Audio Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60S019P-301N-B1-FEC you can contact the distributor directly for product support, shipping queries etc.
Is the 60S019P-301N-B1-FEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60S019P-301N-B1-FEC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 60S019P-301N-B1-FEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60S019P-301N-B1-FEC often in real-time on the comparison pages.
What if I can't find stock of 60S019P-301N-B1-FEC?
You can fill out our help required form which you can use to request a quote for 60S019P-301N-B1-FEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.