Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III & IV |
RoHS: | Unknown |
No distributors results available
Connector Shell Size | 21 |
---|---|
Cable Diameter Max | 22.2mm |
Strain Relief Material | Aluminium Alloy |
Product Range | MIL-DTL-38999 Series III & IV |
For Use With | MIL-DTL-38999 SERIES III & IV Connectors |
SVHC | Cadmium (27-Jun-2018) |
Accessory Type | Memory Ring Backshell |
Where can I find additional details, specifications and documents for a 60H1-21-14-1-B-A?
Additional datasheets, footprints and schematics for 60H1-21-14-1-B-A are listed on our Part Details page. You can also find images and similar parts to 60H1-21-14-1-B-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60H1-21-14-1-B-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60H1-21-14-1-B-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60H1-21-14-1-B-A fall under?
The 60H1-21-14-1-B-A is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 60H1-21-14-1-B-A when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60H1-21-14-1-B-A you can contact the distributor directly for product support, shipping queries etc.
Is the 60H1-21-14-1-B-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60H1-21-14-1-B-A have stock available?
There is no stock from authorised distributors for 60H1-21-14-1-B-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60H1-21-14-1-B-A often in real-time on the comparison pages.
What if I can't find stock of 60H1-21-14-1-B-A?
You can fill out our help required form which you can use to request a quote for 60H1-21-14-1-B-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.