Status: | Unknown |
---|---|
Series: | 60APU Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 60A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.08V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 800A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-247AC |
No. of Pins | 3Pins |
Product Range | 60APU Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Current Ifsm | 800A |
Diode Type | Fast Recovery |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Reverse Recovery Time trr Typ | 35ns |
Termination Type | Through Hole |
DIODE, POWER RECTIFIER, UF | element14 |
Where can I find additional details, specifications and documents for a 60APU02PBF?
Additional datasheets, footprints and schematics for 60APU02PBF are listed on our Part Details page. You can also find images and similar parts to 60APU02PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60APU02PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60APU02PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60APU02PBF fall under?
The 60APU02PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 60APU02PBF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60APU02PBF you can contact the distributor directly for product support, shipping queries etc.
Is the 60APU02PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60APU02PBF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 60APU02PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60APU02PBF often in real-time on the comparison pages.
What if I can't find stock of 60APU02PBF?
You can fill out our help required form which you can use to request a quote for 60APU02PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.