Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Contact Base Material | Copper |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2.08mm² |
Barrel Inside Diameter | 1.52mm, .06in, 4.06mm, .16in |
Wire Insulation Diameter (Max) | 4.572mm, .18in |
Wire Insulation Diameter | .12 – .18in, 3.05 – 4.57mm |
Overall Length | 20.32mm, .8in |
Wire Insulation Diameter (Min) | .12in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 2500 |
Insulated | No |
Shape Description | Heavy Duty |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Spade Is 16-14 Rohs Compliant: Yes |Amp Te Connectivity 60998-1 | Newark Electronics |
Spring Spade Terminal 14-18AWG 20.32mm 12.45mm Tin Strip | Avnet America |
Product Range | - |
---|---|
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.08mm² |
Stud Size - Metric | - |
Stud Size - Imperial | - |
Insulator Material | Uninsulated |
Insulator Colour | - |
Terminal Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 60998-1?
Additional datasheets, footprints and schematics for 60998-1 are listed on our Part Details page. You can also find images and similar parts to 60998-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60998-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60998-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60998-1 fall under?
The 60998-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60998-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60998-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60998-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60998-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 60998-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60998-1 often in real-time on the comparison pages.
What if I can't find stock of 60998-1?
You can fill out our help required form which you can use to request a quote for 60998-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.