Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0407
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TE Store
from US$0.07
|
15,609
in stock
|
Buy Now | |
Powell Electronics
from US$0.05
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0460
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0407
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Weight per Piece | .532g, .019oz |
Plating Material | Unplated |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 7.75mm, .305in |
Material Thickness | .64mm, .025in |
Wire Size | 12000 – 18000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 20000 |
Product Type | Splice |
Support Style | Non - Insulation Support |
Serrated | No |
Barrel Style | Standard |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Solid, Stranded |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
SPLICE 12000-18000 .025 BR Splice Type: Pigtail Splice Thru Splice Sealable: No Wire Size: 12000 – 18000 CMA Contact Base Material: Brass Terminal Material Thickness: .025 in Pigtail Splice 12000 – 18000 CMA | Electrical Wire Splice | Part Number: 60997-1 | Internal Number: 60997-1 | Brass | TE Connectivity | TE Store |
Splc 12000-18000 Rohs Compliant: Yes |Amp Te Connectivity 60997-1 | Newark Electronics |
Splice Terminal 6.35mm 5.59mm Strip | Avnet America |
SPLICE 12000-18000 .025 BR | TE Connectivity 60997-1 | RS Americas |
SPLC 12000-18000 025BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 60997-1?
Additional datasheets, footprints and schematics for 60997-1 are listed on our Part Details page. You can also find images and similar parts to 60997-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60997-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60997-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60997-1 fall under?
The 60997-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 60997-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60997-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60997-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60997-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 60997-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60997-1 often in real-time on the comparison pages.
What if I can't find stock of 60997-1?
You can fill out our help required form which you can use to request a quote for 60997-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.