Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0464
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
940
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
776,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
360,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0464
|
360,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
360,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
258,750
in stock
|
Buy Now | |
TE Store
from US$0.09
|
22,823
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
940
in stock
|
Buy Now | |
element14
from US$0.11
|
940
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 22 – 16AWG, .32 – 1.31mm² |
Overall Length | .295in, 7.49mm |
Mating Tab Width | 2.8mm, .11in |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Comment | 90° bend. UL listed and CSA Certified for 22-18 AWG wire range. |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.110 FAST REC BNT 90 22-16BR | Heilind Electronics |
Terminals .110 FAST RCPT Reel of 15000 | Rapid Electronics |
TE Connectivity - AMP FASTON 110 Push-On Terminal 1.31mm2 | Distrelec |
FEMALE FLAG DISCONNECT, 2.8MMX0.51MM | Farnell |
110 FASTON FLAG REC 22-16 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .32 – 1.31 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 22 – 16 AWG .32 – 1.31 mm² 2.8 mm | Quick Disconnect | Part Number: 60991-1 | Internal Number: 60991-1 | TE Connectivity | TE Store |
Female Flag Disconnect, 16-22Awg, 2.8Mm | Newark Electronics |
FEMALE FLAG DISCONNECT, 16-22AWG, 2.8MM | element14 |
Faston Series 22-16 AWG Non-Insulation Support Receptacle Crimp Terminal | Future Electronics |
Quick Disconnect Terminal 16-22AWG RCP 7.49mm Strip | Avnet America |
FASTON .110 RECEPTACLE 22-16 AWG BR | TE Connectivity 60991-1 | RS Americas |
110 FASTON FLAG REC 22-16 AWG BR | Boersig |
.110 FAST REC BNT 90 22-16BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 60991-1?
Additional datasheets, footprints and schematics for 60991-1 are listed on our Part Details page. You can also find images and similar parts to 60991-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60991-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60991-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60991-1 fall under?
The 60991-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60991-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60991-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60991-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60991-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 60991-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60991-1 often in real-time on the comparison pages.
What if I can't find stock of 60991-1?
You can fill out our help required form which you can use to request a quote for 60991-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.