Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1120875 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
11,864
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
11,864
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
11,864
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
11,864
in stock
|
Buy Now | |
TE Store
from US$0.16
|
9,412
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Mating Pin Diameter | .058in, 1.47mm |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | .035 – .065in, .89 – 1.65mm |
PCB Hole Diameter | 3.99mm, .161in |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Wire Insulation Diameter (Max) | 1.65mm, .065in |
Wire Insulation Support | With |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Terminates To | Wire & Cable |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.058 Pin Rec Ptpphbz |Amp Te Connectivity 60983-2 | Newark Electronics |
Terminals RECEPTACLES | Rapid Electronics |
TE Connectivity - AMP PCB Term .058 PIN REC PTPPHBZ | Distrelec |
CRIMP TERMINALS - BULLET | Farnell |
.058 PIN REC PTPPHBZ PCB Terminal Type: Receptacle PCB Hole Diameter: 3.99 mm PCB Hole Diameter: .161 in Mating Pin Diameter: 1.47 mm Mating Pin Diameter: .058 in Receptacle 3.99 mm .161" 1.47 mm | PCB Terminal | Part Number: 60983-2 | Internal Number: 60983-2 | Alias Number: 1120875 | TE Connectivity | TE Store |
26-22 AWG 1.47 mm Receptacle Regular Wire Insulation Support Connector | Future Electronics |
Receptacle Terminal 22-26AWG RCP 10.16mm 2.67mm Pre-Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 60983-2?
Additional datasheets, footprints and schematics for 60983-2 are listed on our Part Details page. You can also find images and similar parts to 60983-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60983-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60983-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60983-2 fall under?
The 60983-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60983-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60983-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60983-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60983-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 60983-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60983-2 often in real-time on the comparison pages.
What if I can't find stock of 60983-2?
You can fill out our help required form which you can use to request a quote for 60983-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.