Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
29,689
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
1,984
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
1,984
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
1,984
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
851
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 38µm |
---|---|
Plating Material | Gold |
Terminal Angle | Straight |
Stud Hole | No |
Terminal Orientation | Straight |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Underplating Material | Nickel |
Mating Pin Diameter | .058in, 1.47mm |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter (Max) | 1.65mm, .065in |
PCB Hole Diameter | .157in, 4.1mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Accepts Wire Insulation Diameter Range | .035 – .065in, .89 – 1.65mm |
Wire Insulation Support | With |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Terminates To | Wire & Cable |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.058 Dia Pin Rec .010Gpphbz |Amp Te Connectivity 60983-1 | Newark Electronics |
.058 DIA PIN REC .010GPPHBZ | Rapid Electronics |
TE Connectivity - AMP PCB Term .058 DIA PIN REC .010 GPPHBZ | Distrelec |
FEMALE BULLET, 1.47MM, 26-22AWG | Farnell |
Crimp Terminals .058 DIA PIN REC .010GPPHBZ | TE Connectivity 60983-1 | RS Americas |
Receptacle Terminal 22-26AWG RCP 10.16mm 2.67mm Gold Over Nickel Loose Piece | Avnet America |
CRIMP TERMINAL, FEMALE, 26-22AWG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Terminal Type | Female Bullet |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | Phosphor Bronze |
Bullet Diameter | 1.47mm |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 60983-1?
Additional datasheets, footprints and schematics for 60983-1 are listed on our Part Details page. You can also find images and similar parts to 60983-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60983-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60983-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60983-1 fall under?
The 60983-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60983-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60983-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60983-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60983-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 60983-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60983-1 often in real-time on the comparison pages.
What if I can't find stock of 60983-1?
You can fill out our help required form which you can use to request a quote for 60983-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.