Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
609811-000,
1-1194822-0 |
Weight | 21.88kg/km |
---|---|
Conductor Material | Tin-Plated Copper |
Wire Color | Blue |
Insulation Material | Radiation-Crosslinked, Polyalkene |
Number of Strands | 19 |
Number of Conductors | 1 |
Overall Outside Diameter Range | 2.39 – 2.59mm, .094 – .102in |
Wire Diameter | .098in, 2.4936mm |
Overall Outside Diameter | 2.49mm, .098in |
Wire Size | 2.08mm², 14AWG |
Strand Size | 27AWG |
Cable Insulation Thickness | .005in, .127mm |
Conductor Diameter | .066in, 1.68mm |
Conductor Size | 14AWG |
Resistance (Max) | 10 Ω/1000 ft @ 68°F |
Voltage Rating | 600V |
Cable Style | Stranded, Primary |
Cable Type | FlexLite DW |
Product Classification | Wire - Commercial |
Product Type | Wire |
Operating Temperature Range | -65 – 125°C |
Hook-up Wire FLDWC0311-14-6 | Sager |
Where can I find additional details, specifications and documents for a 609811-000?
Additional datasheets, footprints and schematics for 609811-000 are listed on our Part Details page. You can also find images and similar parts to 609811-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 609811-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 609811-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 609811-000 fall under?
The 609811-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 609811-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 609811-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 609811-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 609811-000 have stock available?
Authorised distributors including Farnell and Sager have stock available or on a lead time for 609811-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 609811-000 often in real-time on the comparison pages.
What if I can't find stock of 609811-000?
You can fill out our help required form which you can use to request a quote for 609811-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.