Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6096530001,
1194821-9 |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
4,906
in stock
|
Buy Now | |
Rapid Electronics
from US$0.80
|
4,906
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
4,906
in stock
|
Buy Now | |
Distrelec
from US$1.02
|
4,906
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
Sager
from US$0.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Shrink Ratio | 3:1 |
Markers per Sleeve | 2 |
Sleeve Length | 1in, 25mm |
Compatible Cable Diameter | .183 – .425in, 4.6 – 10.8mm |
Recovered Inside Diameter | 4.2mm, .166in |
Supplied Diameter | .5in, 12.7mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Number of Prescores | 1 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Type | Ladder |
Tubing Grade | Commercial |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Wire Labels & Markers Rps-1K-10-2/2.0-S1-4 |Raychem Te Connectivity 6096530001 | Newark Electronics |
Wire Labels&Markers RPS-1K-10-2/2.0-S1-4 | Rapid Electronics |
TE Connectivity RPS-1K-10-2/2.0-S1-4 Wire Labels & Marke | Distrelec |
WIRE MARKERS - HEAT SHRINK | Farnell |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Wire Labels & Markers RPS-1K-10-2/2.0-S1-4 | Sager |
Where can I find additional details, specifications and documents for a 6096530001?
Additional datasheets, footprints and schematics for 6096530001 are listed on our Part Details page. You can also find images and similar parts to 6096530001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6096530001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6096530001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6096530001 fall under?
The 6096530001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6096530001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6096530001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6096530001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6096530001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6096530001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6096530001 often in real-time on the comparison pages.
What if I can't find stock of 6096530001?
You can fill out our help required form which you can use to request a quote for 6096530001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.