Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Brass |
---|---|
Contact Shape & Form | Round |
Contact Classification | Power |
Contact Base Material | Brass |
Contact Diameter | 2.13mm, .084in |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 15A |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Wire Size | .3 – .9mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | .085 – .105in, 2.16 – 2.67mm |
Insulation Diameter | .1in |
Operating Voltage | 250VAC |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Circuit Application | Power |
For Use With | Commercial MATE-N-LOK housings |
For Multiple Crimp | No |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Auto Mnl Sok 22-18 .0126Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 60951-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 60951-1?
Additional datasheets, footprints and schematics for 60951-1 are listed on our Part Details page. You can also find images and similar parts to 60951-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60951-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60951-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60951-1 fall under?
The 60951-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 60951-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60951-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60951-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60951-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 60951-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60951-1 often in real-time on the comparison pages.
What if I can't find stock of 60951-1?
You can fill out our help required form which you can use to request a quote for 60951-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.