60949-1

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 60949-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 60949-1
Series Information for 60949-1 - TE Connectivity
  • Status: Active
  • Product Code: 1340
  • Global Product Line: 237
  • GPL Description: Appliances

Description

AUTO MNL SOK 16-14 .0126PTPBR

Specifications

Material:
Brass
Contact Current Rating (Max):
10A
Contact Shape & Form:
Round
Contact Diameter:
.084in, 2.13mm
Contact Type:
Socket
Contact Mating Area Plating Material:
Pre-Tin
Contact Base Material:
Brass
Contact Classification:
Power
Contact Termination Area Plating Material:
Tin
Insulation Diameter:
.13in
Accepts Wire Insulation Diameter Range:
2.67 – 3.18mm, .105 – .125in
Wire Size:
16 – 14AWG, 1.25 – 2mm²
Operating Voltage:
250VAC
VDE Tested:
No
Contact Retention Type:
Locking Lance
Contact Retention:
With
Connector Mounting Type:
Cable Mount (Free-Hanging)
For Use With:
Commercial MATE-N-LOK housings
Circuit Application:
Power
For Multiple Crimp:
No
Packaging Quantity:
5000
Packaging Method:
Reel
Connector System:
Wire-to-Wire
Barrel Type:
Open Barrel
Wire/Cable Type:
Discrete Wire, Stranded
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
AUTO MNL SOK 16-14 .0126PTPBR ROHS COMPLIANT: YES
Avnet America
Contact SKT Crimp ST Cable Mount Strip
Power and Signal Group
AUTO MNL SOK 16-14 .0126PTPBR